Manufacturer: ON Semiconductor
Win Source Part Number: 110914-MM3Z11VST1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 7V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
DIODE ZENER 11V 300MW SOD323
Zener Diode 11V 300mW ±2% Surface Mount SOD-323
Zener Diode 11V 300mW ±2% Surface Mount SOD-323
Tight Tolerance Zener Diode Tight Tolerance SOD-323
Tight Tolerance Zener Diode Tight Tolerance SOD-323, 3000-REEL Product overview: MM3Z11VST1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z11VST1G can be used for catalog matching and distributor lookup.
Zener Diodes SOD-323 COPPER PB FR
DIODE ZENER 11V 300MW SOD323
ZENER DIODE, 11V, 0.3W, SOD-323; Zener Voltage Vz Typ:11V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3ZxxxST1G Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 110914-MM3Z11VST1G | 488-MM3Z11VST1GDKR-ND | MM3Z11VST1G | 287-MM3Z11VST1G | MM3Z11VST1G | MM3Z11VST1G | 99AC9351 |
| Product Name | Diodes - Zener - Single - MM3Z11VST1G | Single Zener Diodes | Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 11V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi | |
| Life Cycle Stage | Obsolete(EOL) | Active | Active | ||||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323 | Cut Tape | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| VZ | 11 volts | 11 volts | 11 volts | 11 volts | |||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||||
| PD | 300 milliwatts | 300 milliwatts | 300 milliwatts |