Zener Diode 11V 200mW ±5% Surface Mount SOD-323F
Zener Diode 11V 200mW ±5% Surface Mount SOD-323F
Zener Diode 11V 200mW ±5% Surface Mount SOD-323F
Zener Diode, 11V V(Z), 5%, 0.2W, Silicon, Unidirectional
Zener Diode, 11V V(Z), 5%, 0.2W, Silicon, Unidirectional
Zener Diodes Diode Zener 11.0V 200mW 5%
ZENER DIODE, 11V, 0.2W, SOD-323FL; Zener Voltage Nom:11V; Power Dissipation:200mW; Diode Case Style:SOD-323FL; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3ZxxxC Series RoHS Compliant: Yes
DIODE ZENER 11V 200MW SOD323F
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z11VCDKR-ND | MM3Z11VC | MM3Z11VC | 52M5715 | MM3Z11VC |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 11V, 0.2W, Sod-323Fl; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-323; SOD-323A-B/S | SOD-323; SOD-323F-2 | SOD-323; SOD-323FL | SOD-323; SOD-323F | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |