onsemi Diodes - Zener - Single - MM3Z11VB MM3Z11VB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885197-MM3Z11VB Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 200 mW ±2% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z11 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z11VBTR, MM3Z11VBCT, MM3Z11VBDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885197-MM3Z11VB Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 200 mW ±2% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z11 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z11VBTR, MM3Z11VBCT, MM3Z11VBDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MM3Z11VB - 885197-MM3Z11VB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MM3Z11VB
885197-MM3Z11VB
Diodes - Zener - Single - MM3Z11VB 885197-MM3Z11VB
Manufacturer: ON Semiconductor Win Source Part Number: 885197-MM3Z11VB Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 200 mW ±2% Surface Mount SOD-323F Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Family Name: MM3Z11 Categories: Discrete Semiconductor Products Case / Package: SOD-323F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MM3Z11VBTR, MM3Z11VBCT, MM3Z11VBDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 885197-MM3Z11VB
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 200 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM3Z11
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MM3Z11VBTR, MM3Z11VBCT, MM3Z11VBDKR

Buy Now Datasheet
Zener Diodes - 8061779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061779
Zener Diodes 8061779
Diode, Fairchild, MM3Z11VB

Diode, Fairchild, MM3Z11VB

Supplier's Site
Zener Diodes - 8061779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8061779P
Zener Diodes 8061779P
Diode, Fairchild, MM3Z11VB

Diode, Fairchild, MM3Z11VB

Supplier's Site
Zener Diodes - 1455348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455348
Zener Diodes 1455348
Diode, Fairchild, MM3Z11VB

Diode, Fairchild, MM3Z11VB

Supplier's Site
 - MM3Z11VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 11 V

200mW 2% Zener, SOD323F 11 V

Supplier's Site Datasheet
 - MM3Z11VB - Rochester Electronics
Newburyport, MA, United States
200mW 2% Zener, SOD323F 11 V

200mW 2% Zener, SOD323F 11 V

Supplier's Site Datasheet
Single Zener Diodes - MM3Z11VBCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z11VBCT-ND
Single Zener Diodes MM3Z11VBCT-ND
Zener Diode 11V 200mW ±2% Surface Mount SOD-323F

Zener Diode 11V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z11VBDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z11VBDKR-ND
Single Zener Diodes MM3Z11VBDKR-ND
Zener Diode 11V 200mW ±2% Surface Mount SOD-323F

Zener Diode 11V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - MM3Z11VBTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MM3Z11VBTR-ND
Single Zener Diodes MM3Z11VBTR-ND
Zener Diode 11V 200mW ±2% Surface Mount SOD-323F

Zener Diode 11V 200mW ±2% Surface Mount SOD-323F

Buy Now Datasheet
Singapore, Singapore
11V 0.2W Zener Diode
287-MM3Z11VB
11V 0.2W Zener Diode 287-MM3Z11VB
ZENER DIODE, 11V, 2%, 0.2W, UNID Product overview: MM3Z11VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z11VB can be used for catalog matching and distributor lookup.

ZENER DIODE, 11V, 2%, 0.2W, UNID Product overview: MM3Z11VB from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MM3Z11VB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MM3Z11VB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MM3Z11VB
Discrete Semiconductor Products - Diodes - Zener MM3Z11VB
ZENER DIODE, 11V, 2%, 0.2W, UNID

ZENER DIODE, 11V, 2%, 0.2W, UNID

Supplier's Site
Zener Diode, 11V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi - 52M5714 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
52M5714
Zener Diode, 11V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi 52M5714
ZENER DIODE, 11V, 0.2W, SOD-323F; Zener Voltage Nom:11V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

ZENER DIODE, 11V, 0.2W, SOD-323F; Zener Voltage Nom:11V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MM3Z B-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 885197-MM3Z11VB 8061779 8061779P MM3Z11VB MM3Z11VBCT-ND 287-MM3Z11VB MM3Z11VB 52M5714
Product Name Diodes - Zener - Single - MM3Z11VB Zener Diodes Zener Diodes Single Zener Diodes 11V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 11V, 0.2W, Sod-323F; Zener Voltage Nom Onsemi
Package SOD-323; SOD-323F SOD-323; Sod-323f SOD-323; SOD-323F SOD-323; SOD-323FL Bulk SOD-323; SOD-323F SOD-323; SOD-323F
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers