onsemi Newest Parts - MM3Z10VT1 MM3Z10VT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224381-MM3Z10VT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MM3Z10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224381-MM3Z10VT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MM3Z10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM3Z10VT1 - 1224381-MM3Z10VT1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM3Z10VT1
1224381-MM3Z10VT1
Newest Parts - MM3Z10VT1 1224381-MM3Z10VT1
Manufacturer: ON Semiconductor Win Source Part Number: 1224381-MM3Z10VT1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 10V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.lrc.cn/ Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 20 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices Family Part Number: MM3Z10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224381-MM3Z10VT1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 10V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.lrc.cn/
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices
Family Part Number: MM3Z10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1224381-MM3Z10VT1
Product Name Newest Parts - MM3Z10VT1
Package Type Other; SC-76, SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details