Zener Diode 10V 200mW ±5% Surface Mount SOD-323F
Zener Diode 10V 200mW ±5% Surface Mount SOD-323F
Zener Diode 10V 200mW ±5% Surface Mount SOD-323F
Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional
Zener Diode, 10V V(Z), 5%, 0.2W, Silicon, Unidirectional
ZENER DIODE, 200V, 0.2W, SOD-323F; Zener Voltage Vz Typ:10V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MM3Z1 Series; Automotive RoHS Compliant: Yes
Zener Diodes Diode Zener 10.0V 200mW 5%
DIODE ZENER 10V 200MW SOD323F
DIODE ZENER 10V 200MW SOD323F
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MM3Z10VCTR-ND | MM3Z10VC | 46AC1365 | MM3Z10VC | MM3Z10VC | MM3Z10VC |
| Product Name | Single Zener Diodes | Zener Diode, 200V, 0.2W, Sod-323F; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-323; SOD-323A-B/S | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | |
| RoHS Compliant | RoHS | RoHS | ||||
| Pin Count | 2 |