The MLP2N06CL is a 62 V, 2 A N-channel logic-level MOSFET in a TO-220AB package, designed for direct microcontroller interfacing with integrated current limiting, ESD protection up to 2.0 kV, and gate-drain clamping for inductive load protection. It has a maximum on-resistance of 0.4 Ω at 1.0 A and 5.0 V gate drive, a thermal resistance of 3.12 °C/W, and a maximum junction temperature of 150 °C. The device supports single-pulse avalanche energy up to 80 mJ and includes an internal gate-source pull-down recommendation of 40 kΩ.
62 V, 2.0 A POWER MOSFET, LOGIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-MLP2N06CL-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |