Manufacturer: ON Semiconductor
Win Source Part Number: 788959-MLP1N06CLG
Series: SMARTDISCRETES
Packaging: Tube
Operating Temperature Range: -50°C ~ 150°C (TJ)
Package: TO-220-3
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 59V (Maximum)
Rds On (Typ): 590 mOhm
Family Name: MLP1N06CL
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220AB
Introduction Date: June 11, 1996
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC PWR DRIVER N-CHAN 1:1 TO220AB
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MLP1N06CLG | MLP1N06CLG |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MLP1N06CLG | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 59V (Maximum) |