onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - MLP1N06CL MLP1N06CL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077844-MLP1N06CL Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Voltage - Load: 59V (Max) Rds On (Typ): 590 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1077844-MLP1N06CL Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Voltage - Load: 59V (Max) Rds On (Typ): 590 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MLP1N06CL
1077844-MLP1N06CL
PMIC - PMIC - Power Distribution Switches, Load Drivers - MLP1N06CL 1077844-MLP1N06CL
Manufacturer: ON Semiconductor Win Source Part Number: 1077844-MLP1N06CL Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Voltage - Load: 59V (Max) Rds On (Typ): 590 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-220AB Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1077844-MLP1N06CL
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Voltage - Load: 59V (Max)
Rds On (Typ): 590 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-220AB
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1077844-MLP1N06CL
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MLP1N06CL
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers
MOSFETs - 1221469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Tsot-26
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 986279-AUIRF7759L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3300 to 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
9 suppliers