Manufacturer: ON Semiconductor
Win Source Part Number: 1077687-MLD2N06CLT4G
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Voltage - Load: 58V (Max)
Rds On (Typ): 300 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: DPAK-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1077687-MLD2N06CLT4G |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MLD2N06CLT4G |
| Polarity | N-Channel |