onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ML6554CUX ML6554CUX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111985-ML6554CUX Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PSOP Purpose: Step-Down Maximum Input Voltage: 4V Minimum Input Voltage: 2.3V
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111985-ML6554CUX Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PSOP Purpose: Step-Down Maximum Input Voltage: 4V Minimum Input Voltage: 2.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ML6554CUX - 111985-ML6554CUX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ML6554CUX
111985-ML6554CUX
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ML6554CUX 111985-ML6554CUX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 111985-ML6554CUX Packaging: Reel - TR Mounting: SMD (SMT) Topology: Buck Frequency - Switching: 650kHz Number of Outputs: 2 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-PSOP Purpose: Step-Down Maximum Input Voltage: 4V Minimum Input Voltage: 2.3V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111985-ML6554CUX
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Buck
Frequency - Switching: 650kHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-PSOP
Purpose: Step-Down
Maximum Input Voltage: 4V
Minimum Input Voltage: 2.3V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ML6554CUX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ML6554CUX
Voltage Regulators - DC DC Switching Regulators ML6554CUX
Buck Switching Regulator IC Positive 2 Output 3A 16-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive 2 Output 3A 16-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ML6554CUX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ML6554CUX
PMIC - Voltage Regulators - DC DC Switching Regulators ML6554CUX
IC REG BUCK 3A DL 16PSOP

IC REG BUCK 3A DL 16PSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ML6554CUX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ML6554CUX
IC REG BUCK 3A DL 16PSOP

IC REG BUCK 3A DL 16PSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 111985-ML6554CUX ML6554CUX ML6554CUX ML6554CUX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ML6554CUX Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Package Type Other; 16-PSOP SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data