Video Driver, Filter IC NTSC, PAL 8-SOIC Package
Manufacturer: ON Semiconductor
Win Source Part Number: 1224205-ML6428CS2
Packaging: Tube
Type: Video Filter
Mounting Style: SMD
Applications: NTSC, PAL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: ML6428
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Video Driver, Filter IC NTSC, PAL 8-SOIC Package
Video Driver, Filter IC NTSC, PAL 8-SOIC Package
IC VIDEO FILTER 8SOIC
CONTINUOUS TIME FILTER
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | ML6428CS2-ND | 1224205-ML6428CS2 | ML6428CS2 | ML6428CS2 | ML6428CS2 |
| Product Name | Linear - Linear - Video Processing - ML6428CS2 | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |