The ML6428CS1X is a video signal processing IC in the ML6428 series, featuring integrated 6.7MHz Y/C Butterworth lowpass filters and 75Ω line drivers for composite video output. It comes in an 8-pin SOIC package and is designed for NTSC or PAL video systems with AC-coupled inputs and outputs. The device provides 1dB flatness up to 4.8MHz, 43dB stopband attenuation at 27MHz, 12ns group delay flatness up to 10MHz, and 0.4% differential gain and phase error across all channels. It operates from a 5V ±10% supply with 52 to 80mA supply current under no load. The part supports 2VP-P output drive into 75Ω loads and includes DC restore circuitry with sync tip clamp. All variants in the series operate from -40°C to +85°C.
CONTINUOUS TIME FILTER Product overview: ML6428CS1X from Fairchild (onsemi) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, Video Processing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-ML6428CS1X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 684-ML6428CS1X |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |