onsemi Custom Parts - Custom Parts (J - M) - ML5825DM ML5825DM

Description
Manufacturer: Micro Linear Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221081-ML5825DM Termination: SMD/SMT Number of Pins: 28 Categories: Custom Parts Max Frequency: 5.8 GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -10 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.8 V Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: Micro Linear Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221081-ML5825DM Termination: SMD/SMT Number of Pins: 28 Categories: Custom Parts Max Frequency: 5.8 GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -10 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.8 V Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - ML5825DM - 1221081-ML5825DM - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - ML5825DM
1221081-ML5825DM
Custom Parts - Custom Parts (J - M) - ML5825DM 1221081-ML5825DM
Manufacturer: Micro Linear Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221081-ML5825DM Termination: SMD/SMT Number of Pins: 28 Categories: Custom Parts Max Frequency: 5.8 GHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -10 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.8 V Max Operating Temperature: 60 °C

Manufacturer: Micro Linear Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221081-ML5825DM
Termination: SMD/SMT
Number of Pins: 28
Categories: Custom Parts
Max Frequency: 5.8 GHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -10 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.8 V
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1221081-ML5825DM
Product Name Custom Parts - Custom Parts (J - M) - ML5825DM
Unlock Full Specs
to access all available technical data