onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ML4903CT ML4903CT

Description
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224169-ML4903CT Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224169-ML4903CT Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ML4903CT - 1224169-ML4903CT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ML4903CT
1224169-ML4903CT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ML4903CT 1224169-ML4903CT
Manufacturer: Micro Linear Corporation Win Source Part Number: 1224169-ML4903CT Manufacturer Homepage: www.microlinear.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Micro Linear Corporation
Win Source Part Number: 1224169-ML4903CT
Manufacturer Homepage: www.microlinear.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - ML4903CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ML4903CT
DC DC Switching Controllers ML4903CT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ML4903CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ML4903CT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ML4903CT
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1224169-ML4903CT ML4903CT ML4903CT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ML4903CT DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SSOP
Life Cycle Stage Active Active
VIN 4.75 to 12.6 volts 4.75 to 12.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - ADP5034AREZ-1 - Lingto Electronic Limited
Specs
Life Cycle Stage Active
fsw 3000 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 111-3053PBF - 776980-111-3053PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
View Details
5 suppliers
Switching Regulators - 1908168 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
View Details