Win Source Part Number: 1078491-ML4890CST
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Current - Output: 500mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.2V
Synchronous Rectifier: Yes
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-ML4890CST,FAIFS
RoHS Status: Not applicable
Boost Switching Regulator IC Positive Adjustable 0.2V 1 Output 500mA (Switch) 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078491-ML4890CST | ML4890CST |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; Bulk | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |