Boost Switching Regulator IC Positive Fixed 5V 1 Output 8-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | ML4872CS5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active |
| Output Voltage | 5 to ? volts |