Boost Switching Regulator IC Positive Fixed 6V 1 Output 500mA (Switch) 8-SOIC (0.154", 3.90mm Width)
IC REG BOOST 6V 500MA 8SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ML4861CS6 | ML4861CS6 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC |
| Life Cycle Stage | Active | Active |
| Output Voltage | 6 to ? volts | 6 volts |