Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077677-ML4841CP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 200kHz
Mode: Average Current
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 0 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
PFC IC Average Current 200kHz 16-PDIP
IC PFC CTR AV CURR 200KHZ 16DIP
PFC IC Average Current 200kHz 16-PDIP
IC PFC CTR AV CURR 200KHZ 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1077677-ML4841CP | ML4841CP-ND | ML4841CP | ML4841CP | ML4841CP |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ML4841CP | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |