PFC IC Average Current 76kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 788954-ML4824IS1X
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10.5 V ~ 13.2 V
Frequency - Switching: 76kHz
Part Status: Obsolete(EOL)
Family Name: ML4824
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UCC2819D; NCP1651D; FAN4810M; UCC2817ADG4; UCC2817ADRG4; UC3854BDWTR/81220; UCC28060DRG4;
Introduction Date: December 13, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
IC PFC CTR AV CURR 76KHZ 16SOIC
PFC IC Average Current 76kHz 16-SOIC
IC PFC CTR AV CURR 76KHZ 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4824IS1X-ND | 788954-ML4824IS1X | ML4824IS1X | ML4824IS1X | ML4824IS1X |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4824IS1X | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |