PFC IC Average Current 76kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224147-ML4824IS1
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 10.5 V ~ 13.2 V
Frequency - Switching: 76kHz
Part Status: Obsolete(EOL)
Family Name: ML4824
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): UCC3819ADRG4; ML4805CS; UC3854DWTR-FG4;
Introduction Date: December 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 45
PFC IC Average Current 76kHz 16-SOIC
IC PFC CTR AV CURR 76KHZ 16SOIC
IC PFC CTR AV CURR 76KHZ 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4824IS1-ND | 1224147-ML4824IS1 | ML4824IS1 | ML4824IS1 | ML4824IS1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4824IS1 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |