PFC IC Average Current 76kHz 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058957-ML4824IP1
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 25
PFC IC Average Current 76kHz 16-PDIP
IC PFC CTR AVER CURR 76KHZ 16DIP
IC PFC CTR AVER CURR 76KHZ 16DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4824IP1-ND | 058957-ML4824IP1 | ML4824IP1 | ML4824IP1 | ML4824IP1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4824IP1 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |