Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058956-ML4824CS1X
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.5 V to 13.2 V
Alternative Parts (Cross-Reference): UCC2819AD; ML4800CSX_Q; ML4800CS_Q;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
PFC IC Average Current 76kHz 16-SOIC
PFC IC Average Current 76kHz 16-SOIC
IC PFC CTR AV CURR 76KHZ 16SOIC
POWER FACTOR CONTROLLER
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 058956-ML4824CS1X | ML4824CS1X-ND | ML4824CS1X | ML4824CS1X | ML4824CS1X |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ML4824CS1X | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |