PFC IC Average Current 76kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138466-ML4824CS1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 45
IC PFC CTR AV CURR 76KHZ 16SOIC
PFC IC Average Current 76kHz 16-SOIC
IC PFC CTR AV CURR 76KHZ 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4824CS1-ND | 138466-ML4824CS1 | ML4824CS1 | ML4824CS1 | ML4824CS1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4824CS1 | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |