PFC IC Average Current 76kHz 16-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058955-ML4824CP1
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 700μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10.5 V to 13.2 V
Alternative Parts (Cross-Reference): UCC2818AN; MC33368P; FAN4810N_Q;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 500
IC, PFC/PWM CONTROLLER, 4824, DIP16; UVLO:3V; Supply Voltage Min:-; Supply Voltage Max:11.8V; Startup Current:700 A; Operating Supply Current:16mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; RoHS Compliant: Yes
ML4824 - POWER FACTOR CORRECTION
PFC IC Average Current 76kHz 16-PDIP
PFC IC Average Current 76kHz 16-PDIP
IC PFC CTR AVER CURR 76KHZ 16DIP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4824CP1-ND | 058955-ML4824CP1 | 05M4236 | ML4824CP1 | ML4824CP1 | ML4824CP1 |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4824CP1 | Ic, Pfc/pwm Controller, 4824, Dip16; Uvlo Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |