PFC IC Average Current 1MHz 18-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077670-ML4821CP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 1MHz
Mode: Average Current
Current - Startup: 600μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-DIP
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC PFC CTR AVER CURR 1MHZ 18DIP
POWER FACTOR CONTROLLER
PFC IC Average Current 1MHz 18-PDIP
PFC IC Average Current 1MHz 18-PDIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4821CP-ND | 1077670-ML4821CP | ML4821CP | ML4821CP | ML4821CP |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4821CP | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |