PFC IC Critical Conduction (CRM) 20-PLCC (9x9)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125024-ML4812IQ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Current - Startup: 800μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: 12 V to 18 V
Alternative Parts (Cross-Reference): UC3854QTR; ML4812IQ_Q; ML4812CQX;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CRM 20PLCC
IC PFC CTRLR CRM 20PLCC
PFC IC Critical Conduction (CRM) 20-PLCC (9x9)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4812IQ-ND | 125024-ML4812IQ | ML4812IQ | ML4812IQ | ML4812IQ |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4812IQ | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |