Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224134-ML4812CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Operating Supply Voltage: 12 V ~ 18 V
Part Status: Obsolete(EOL)
Family Name: ML4812
Mode: Critical Conduction (CRM)
Current - Startup: 800μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): UCC3818N/81511; UC3854BN.; UCC2819N;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
PFC IC Critical Conduction (CRM) 16-PDIP
IC PFC CTRLR CRM 16DIP
IC PFC CTRLR CRM 16DIP
PFC IC Critical Conduction (CRM) 16-PDIP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1224134-ML4812CP | ML4812CP-ND | ML4812CP | ML4812CP | ML4812CP |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ML4812CP | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |