Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077666-ML4800IP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 11 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 25
PFC IC Average Current 76kHz 16-PDIP
POWER FACTOR CONTROLLER
PFC IC Average Current 76kHz 16-PDIP
IC PFC CTR AVER CURR 76KHZ 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1077666-ML4800IP | ML4800IP-ND | ML4800IP | ML4800IP | ML4800IP |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ML4800IP | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |