PFC IC Average Current 76kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1077665-ML4800CS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 76kHz
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11 V to 16.5 V
Alternative Parts (Cross-Reference): UC2854BDWTRG4; ML4824IS1X; NCP1650DG;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 48
PFC IC Average Current 76kHz 16-SOIC
PFC IC Average Current 76kHz 16-SOIC
POWER FACTOR CONTROLLER
IC PFC CTR AV CURR 76KHZ 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ML4800CS-ND | 1077665-ML4800CS | ML4800CS | ML4800CS | ML4800CS |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - ML4800CS | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |