Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 058953-ML4800CP
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 76kHz
Family Name: ML4800
Mode: Average Current
Current - Startup: 200μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 11 V to 16.5 V
Alternative Parts (Cross-Reference): ML4800CP_Q; ML4800CS; ML4800CSX_NL; ML4800CSX;
Introduction Date: March 09, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 500
PFC IC Average Current 76kHz 16-PDIP
PFC & PWM CONTROLLER, 16.5V, 16-DIP; UVLO:13V; Supply Voltage Min:11V; Supply Voltage Max:16.5V; Startup Current:200µA; Operating Supply Current:5.5mA; Controller IC Case Style:DIP; No. of Pins:16Pins; Duty Cycle (%):95%; MSL:- RoHS Compliant: Yes
IC PFC CTR AVER CURR 76KHZ 16DIP
PFC IC Average Current 76kHz 16-PDIP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 058953-ML4800CP | ML4800CP-ND | 82C8714 | ML4800CP | ML4800CP |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ML4800CP | PFC (Power Factor Correction) | Pfc & Pwm Controller, 16.5V, 16-Dip; Uvlo Onsemi | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |