IC REG BOOST ADJ 1A 8SOIC
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ML4769ESX | ML4769ESX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Active | Active |
| Output Voltage | 3 volts | 3 to 5.5 volts |
| IOUT | 1 amps | 1 amps |