Motor Driver Power MOSFET Parallel 28-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132388-ML4425CS
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Purpose: Controller - Speed
Supply Voltage - Operating: 10.8 V to 13.2 V
Alternative Parts (Cross-Reference): DRV8833CRTER; ML4425CS_NL; ML4425IS; ML4425CS;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Brushless DC Motor Controller Product overview: ML4425CS from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ML4425CS can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET Parallel 28-SOIC
IC MOTOR DRVR 10.8V-13.2V 28SOIC
IC MOTOR DRVR 10.8V-13.2V 28SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | ML4425CS-ND | 132388-ML4425CS | 744-ML4425CS | ML4425CS | ML4425CS | ML4425CS |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - ML4425CS | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" |