Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208535-ML4425CP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Purpose: Controller - Speed
Supply Voltage - Operating: 10.8 V to 13.2 V
Motor Driver Power MOSFET Parallel 28-PDIP
Brushless DC Motor Controller Product overview: ML4425CP from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-ML4425CP can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 10.8V-13.2V 28DIP
BRUSHLESS DC MOTOR CONTROLLER
Motor Driver Power MOSFET Parallel 28-PDIP
Motor Driver Power MOSFET Parallel 28-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 208535-ML4425CP | ML4425CP-ND | 744-ML4425CP | ML4425CP | ML4425CP | ML4425CP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - ML4425CP | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| AC Input | 11 to 13 volts | 11 to 13 volts | ||||
| DC Input | 11 to 13 volts | 11 to 13 volts | 13 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |