Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224080-ML2035IP
Packaging: Tube
Type: Oscillator, Sinusoidal
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: Up to 25kHz
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ML2035
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-PDIP
Introduction Date: October 10, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OSC SINUSOIDAL PROG 8DIP Product overview: ML2035IP from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ML2035IP can be used for catalog matching and distributor lookup.
Oscillator, Sinusoidal IC Up to 25kHz 8-DIP
IC OSC SINUSOIDAL PROG 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Timers | IC Timers |
| Product Number | 1224080-ML2035IP | 689-ML2035IP | ML2035IP-ND | ML2035IP |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ML2035IP | Clock and Timing IC | Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Device Type | Clock Generator | |||
| Package Type | DIP | Tube | Through Hole; DIP; "8-DIP (0.300"", 7.62mm)" | DIP; Through Hole |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |