onsemi 230V 15A Bipolar Transistor MJW3281AG

Description
NPN BJT Power Transistor, 230V, 15A, TO-247 Product overview: MJW3281AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW3281AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Power Transistor, 230V, 15A, TO-247 Product overview: MJW3281AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW3281AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 15A Bipolar Transistor
276-MJW3281AG
230V 15A Bipolar Transistor 276-MJW3281AG
NPN BJT Power Transistor, 230V, 15A, TO-247 Product overview: MJW3281AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW3281AG can be used for catalog matching and distributor lookup.

NPN BJT Power Transistor, 230V, 15A, TO-247 Product overview: MJW3281AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW3281AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJW3281AG - 788862-MJW3281AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJW3281AG
788862-MJW3281AG
TRANSISTORS - Transistors (BJT) - Single - MJW3281AG 788862-MJW3281AG
Manufacturer: ON Semiconductor Win Source Part Number: 788862-MJW3281AG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Transistor Type: NPN Frequency - Transition: 30MHz Family Name: MJW3281A Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 230V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1A, 10A Current - Collector Cutoff (Maximum): 50μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 7A, 5V Alternative Parts (Cross-Reference): NTE2654; MG6330-R; 2SC5200; MG6331-R; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 788862-MJW3281AG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 30MHz
Family Name: MJW3281A
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 230V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1A, 10A
Current - Collector Cutoff (Maximum): 50μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 7A, 5V
Alternative Parts (Cross-Reference): NTE2654; MG6330-R; 2SC5200; MG6331-R;
Introduction Date: May 15, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - MJW3281AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJW3281AGOS-ND
Single Bipolar Transistors MJW3281AGOS-ND
Bipolar (BJT) Transistor NPN 230V 15A 30MHz 200W Through Hole TO-247-3

Bipolar (BJT) Transistor NPN 230V 15A 30MHz 200W Through Hole TO-247-3

Buy Now Datasheet
Bipolar Transistors - 1868085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868085P
Bipolar Transistors 1868085P
ON Semiconductor, MJW3281AG

ON Semiconductor, MJW3281AG

Supplier's Site
Bipolar Transistors - 1867419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867419
Bipolar Transistors 1867419
ON Semiconductor, MJW3281AG

ON Semiconductor, MJW3281AG

Supplier's Site
Bipolar Transistors - 1868085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868085
Bipolar Transistors 1868085
ON Semiconductor, MJW3281AG

ON Semiconductor, MJW3281AG

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJW3281AG
Bipolar Transistors - BJT MJW3281AG
Bipolar Transistors - BJT 15A 230V 200W NPN

Bipolar Transistors - BJT 15A 230V 200W NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJW3281AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJW3281AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJW3281AG
TRANS NPN 230V 15A TO247-3

TRANS NPN 230V 15A TO247-3

Supplier's Site
Single Bipolar Transistors - MJW3281AG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJW3281AG
Single Bipolar Transistors MJW3281AG
TRANS NPN 230V 15A TO247-3

TRANS NPN 230V 15A TO247-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 230V; Transistor Polarity Onsemi - 26K4503 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 230V; Transistor Polarity Onsemi
26K4503
Bipolar Transistor, Npn, 230V; Transistor Polarity Onsemi 26K4503
BIPOLAR TRANSISTOR, NPN, 230V; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 230V; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 230V, 15A, To-247; Transistor Polarity Onsemi - 50AC6116 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 230V, 15A, To-247; Transistor Polarity Onsemi
50AC6116
Transistor, Npn, 230V, 15A, To-247; Transistor Polarity Onsemi 50AC6116
TRANSISTOR, NPN, 230V, 15A, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:230V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:15A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 230V, 15A, TO-247; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:230V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:15A; DC Current Gain hFE:12hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site
Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt - 598-MJW3281AG - Utmel Electronic Limited
Hong Kong, China
Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt
598-MJW3281AG
Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt 598-MJW3281AG
Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt

Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-MJW3281AG 788862-MJW3281AG MJW3281AGOS-ND 1868085P 1867419 MJW3281AG MJW3281AG MJW3281AG 26K4503 50AC6116 598-MJW3281AG
Product Name 230V 15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJW3281AG Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 230V; Transistor Polarity Onsemi Transistor, Npn, 230V, 15A, To-247; Transistor Polarity Onsemi Bipolar Power Transistor, NPN, 15 A, 230 V, 200 Watt
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-3 TO-3; TO-247
Packing Method Tube; Tube Tube; Tube Tube; Tube
IC(max) 0.0500 milliamps 15000 milliamps 15000 milliamps 15000 milliamps 15000 milliamps
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697534 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
 - BC807 - Rochester Electronics
Specs
Polarity PNP
Package Type TO236AB-3, SOT23
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Bipolar Transistor Arrays - BC846SE6433BTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
4 suppliers