NPN Power Transistor 250V 16A 200W TO247
NPN Power Transistor 250V 16A 200W TO247
NPN Power Transistor 250V 16A 200W TO247
NPN BJT 250V 16A TO-247 Power Transistor Product overview: MJW21196G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW21196G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 788861-MJW21196G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: MJW21196
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 20 @ 8A, 5V
Alternative Parts (Cross-Reference): NTE2654; 2SC5359(LBYMH); 2SC5359(QSCA,Q); 2SC5359-R(Q);
Introduction Date: June 18, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-247-3
TRANS NPN 250V 16A TO247-3
Bipolar Transistors - BJT 16A 250V 200W NPN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 7905429 | 7905429P | 276-MJW21196G | 788861-MJW21196G | MJW21196GOS-ND | MJW21196G | MJW21196G |
| Product Name | Bipolar Transistors | Bipolar Transistors | 250V 16A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJW21196G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | ||
| Package Type | TO-247; To-247 | TO-247; TO-247 | TO-247; SOT3 | TO-247; TO-247-3 | |||
| Number of units in IC | 1 | ||||||
| IC(max) | 16000 milliamps | 0.1000 milliamps | 16000 milliamps | ||||
| VCEO | 250 volts | 250 volts |