Manufacturer: ON Semiconductor
Win Source Part Number: 1223812-MJW21195
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 3.2A, 16A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 8A, 5V
Maximum Power: 200W
Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-247-3
Bipolar Transistor, PNP, 250 V, 16 A, TO-247, 30-TUBE Product overview: MJW21195 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 16 A. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 16 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW21195 can be used for catalog matching and distributor lookup.
TRANS PNP 250V 16A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1223812-MJW21195 | MJW21195OS-ND | 276-MJW21195 | MJW21195 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJW21195 | Single Bipolar Transistors | 250 V 16 A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | -65 to 150 C (-85 to 302 F) | |||
| Power Gain | 20 dB |