BIPOLAR TRANSISTOR, NPN, 250V; Transistor Polarity:NPN; Collector Emitter Voltage Max:250V; Continuous Collector Current:2A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 27AC8993 |
| Product Name | Bipolar Transistor, Npn, 250V; Transistor Polarity Onsemi |
| Polarity | NPN |
| Package Type | TO-3 |
| IC(max) | 2000 milliamps |