Bipolar (BJT) Transistor NPN 150V 8A 4MHz 125W Through Hole TO-247-3
TRANS NPN 150V 8A TO247-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | MJW21192G-ND | MJW21192G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |