NPN BJT 450V 30A TO-247 Power Transistor Product overview: MJW18020G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 450V, 30A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW18020G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1077440-MJW18020G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 13MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 1.5V @ 4A, 20A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 14 @ 3A, 5V
Maximum Power Dissipation: 250W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MJW18020G, BIP T0247 NPN 20A 450V
MJW18020G, BIP T0247 NPN 20A 450V
Bipolar (BJT) Transistor NPN 450V 30A 13MHz 250W Through Hole TO-247-3
BIPOLAR TRANSISTOR, NPN, 450V, TO-247, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:450V, DC COLLECTOR CURRENT:30A, POWER DISSIPATION PD:250W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:3PINS, PRODUCT RANGE:-, MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSISTOR, BIPOL, NPN, 450V, TO-247-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:450V; Transition Frequency ft:13MHz; Power Dissipation Pd:250W; DC Collector Current:30A; DC Current Gain hFE:4hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT 30A 450V 250W NPN
TRANS NPN 450V 30A TO247-3
TRANS NPN 450V 30A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-MJW18020G | 1077440-MJW18020G | 8024559P | 1245326 | MJW18020GOS-ND | 18722431 | 82Y7006 | MJW18020G | MJW18020G | MJW18020G |
| Product Name | 450V 30A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJW18020G | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Transistor | Transistor, Bipol, Npn, 450V, To-247-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| IC(max) | 30000 milliamps | 30000 milliamps | 30000 milliamps | |||||||
| VCEO | 150 volts | 450 volts | 450 volts | |||||||
| VCBO | 1000 volts | |||||||||
| fT | 13 MHz |