Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004163-MJW16206
Number of Pins: 3
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 500 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004163-MJW16206 |
| Product Name | OEM Parts - OEM Parts (M - N) - MJW16206 |