onsemi TRANSISTORS - Transistors (BJT) - Single - MJW1302AG MJW1302AG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223800-MJW1302AG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Transistor Type: PNP Frequency - Transition: 30MHz Family Name: MJW1302A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 230V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1A, 10A Current - Collector Cutoff (Maximum): 50μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 7A, 5V Alternative Parts (Cross-Reference): 2SA1987(QSCA); 2SA1987; 2SA1943O; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1223800-MJW1302AG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Transistor Type: PNP Frequency - Transition: 30MHz Family Name: MJW1302A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 230V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1A, 10A Current - Collector Cutoff (Maximum): 50μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 7A, 5V Alternative Parts (Cross-Reference): 2SA1987(QSCA); 2SA1987; 2SA1943O; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJW1302AG - 1223800-MJW1302AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJW1302AG
1223800-MJW1302AG
TRANSISTORS - Transistors (BJT) - Single - MJW1302AG 1223800-MJW1302AG
Manufacturer: ON Semiconductor Win Source Part Number: 1223800-MJW1302AG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Transistor Type: PNP Frequency - Transition: 30MHz Family Name: MJW1302A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 230V Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1A, 10A Current - Collector Cutoff (Maximum): 50μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 7A, 5V Alternative Parts (Cross-Reference): 2SA1987(QSCA); 2SA1987; 2SA1943O; Introduction Date: May 15, 2001 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1223800-MJW1302AG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Transistor Type: PNP
Frequency - Transition: 30MHz
Family Name: MJW1302A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 230V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 1A, 10A
Current - Collector Cutoff (Maximum): 50μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 7A, 5V
Alternative Parts (Cross-Reference): 2SA1987(QSCA); 2SA1987; 2SA1943O;
Introduction Date: May 15, 2001
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
230V 15A 200W Bipolar Transistor
276-MJW1302AG
230V 15A 200W Bipolar Transistor 276-MJW1302AG
PNP BJT | 230V | 15A | 200W | TO-247 Power Transistor Product overview: MJW1302AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW1302AG can be used for catalog matching and distributor lookup.

PNP BJT | 230V | 15A | 200W | TO-247 Power Transistor Product overview: MJW1302AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW1302AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1841219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841219P
Bipolar Transistors 1841219P
BIP T0247 PNP 15A 200V FG

BIP T0247 PNP 15A 200V FG

Supplier's Site
Bipolar Transistors - 1840975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1840975
Bipolar Transistors 1840975
BIP T0247 PNP 15A 200V FG

BIP T0247 PNP 15A 200V FG

Supplier's Site
Bipolar Transistors - 1841219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1841219
Bipolar Transistors 1841219
BIP T0247 PNP 15A 200V FG

BIP T0247 PNP 15A 200V FG

Supplier's Site
Single Bipolar Transistors - MJW1302AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJW1302AGOS-ND
Single Bipolar Transistors MJW1302AGOS-ND
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 200W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP 230V 15A 30MHz 200W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJW1302AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJW1302AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJW1302AG
TRANS PNP 230V 15A TO247-3

TRANS PNP 230V 15A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MJW1302AG
Bipolar Transistors - BJT MJW1302AG
Bipolar Transistors - BJT 15A 250V 200W PNP

Bipolar Transistors - BJT 15A 250V 200W PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -230V; Transistor Polarity Onsemi - 26K4496 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -230V; Transistor Polarity Onsemi
26K4496
Bipolar Transistor, Pnp, -230V; Transistor Polarity Onsemi 26K4496
BIPOLAR TRANSISTOR, PNP, -230V; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -230V; Transistor Polarity:PNP; Collector Emitter Voltage Max:230V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, 230V, To-247-3; Transistor Polarity Onsemi - 82Y7005 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, 230V, To-247-3; Transistor Polarity Onsemi
82Y7005
Transistor, Bipol, Pnp, 230V, To-247-3; Transistor Polarity Onsemi 82Y7005
TRANSISTOR, BIPOL, PNP, 230V, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-230V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:-15A; DC Current Gain hFE:12hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, 230V, TO-247-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-230V; Transition Frequency ft:30MHz; Power Dissipation Pd:200W; DC Collector Current:-15A; DC Current Gain hFE:12hFE; Transistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1223800-MJW1302AG 276-MJW1302AG 1841219P 1840975 MJW1302AGOS-ND MJW1302AG MJW1302AG 26K4496 82Y7005
Product Name TRANSISTORS - Transistors (BJT) - Single - MJW1302AG 230V 15A 200W Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistor, Pnp, -230V; Transistor Polarity Onsemi Transistor, Bipol, Pnp, 230V, To-247-3; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP PNP
Package Type TO-247; SOT3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-3 TO-3; TO-247
Packing Method Tube; Tube Tube; Tube
TJ -65 to 150 C (-85 to 302 F)
Power Gain 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1658865 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details