15 A, 230 V, 200 Watt, PNP Bipolar Power Junction Transistor, TO-247, 30-TUBE Product overview: MJW1302A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 230 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 230 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW1302A can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1223799-MJW1302A
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 30MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 230V
Current - Collector Cutoff (Maximum): 50μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 1A, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 7A, 5V
Maximum Power: 200W
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 200W Through Hole TO-247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJW1302A | 1223799-MJW1302A | MJW1302AOS-ND |
| Product Name | 15 A 230 V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJW1302A | Single Bipolar Transistors |
| Polarity | PNP | PNP | |
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | |
| Packing Method | Tube; Tube | ||
| IC(max) | 0.0500 milliamps |