onsemi Single Bipolar Transistors MJW0302A

Description
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 150W Through Hole TO-247-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 150W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJW0302AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJW0302AOS-ND
Single Bipolar Transistors MJW0302AOS-ND
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 150W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP 260V 15A 30MHz 150W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - 1377226-MJW0302A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
1377226-MJW0302A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 1377226-MJW0302A
Win Source Part Number: 1377226-MJW0302A Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tube Product Status: Obsolete Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Base Product Number: MJW03 Mounting Type: Through Hole HTSUS: 8541.29.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: PNP Current - Collector (Ic) (Max): 15 A Voltage - Collector Emitter Breakdown (Max): 260 V DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A Current - Collector Cutoff (Max): 10µA (ICBO) Frequency - Transition: 30MHz Power - Max: 150 W

Win Source Part Number: 1377226-MJW0302A
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Base Product Number: MJW03
Mounting Type: Through Hole
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 15 A
Voltage - Collector Emitter Breakdown (Max): 260 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Max): 10µA (ICBO)
Frequency - Transition: 30MHz
Power - Max: 150 W

Buy Now Datasheet
Singapore, Singapore
150W Bipolar Transistor
276-MJW0302A
150W Bipolar Transistor 276-MJW0302A
150W Audio Transistor, TO-247, 30-TUBE Product overview: MJW0302A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW0302A can be used for catalog matching and distributor lookup.

150W Audio Transistor, TO-247, 30-TUBE Product overview: MJW0302A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150W. Search-friendly keywords include transistor, BJT, switching, amplification, 150W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJW0302A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MJW0302AOS-ND 1377226-MJW0302A 276-MJW0302A
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors 150W Bipolar Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data