PNP BJT 350V 15A 230W TO-264 Power Transistor Product overview: MJL4302AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 15A, 230W. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 15A, 230W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL4302AG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264
Manufacturer: ON Semiconductor
Win Source Part Number: 1077438-MJL4302AG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 35MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 800mA, 8A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 80 @ 5A, 5V
Maximum Power Dissipation: 230W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
350V Audio Transistor, PNP, MJL4302AG
350V Audio Transistor, PNP, MJL4302AG
350V Audio Transistor, PNP, MJL4302AG
TRANS PNP 350V 15A TO264
TRANS PNP 350V 15A TO264
Bipolar Transistors - BJT 15A 350V 230W PNP
TRANS, PNP, -350V, -15A, 150DEG C, 230W; Transistor Polarity:PNP; Collector Emitter Voltage Max:350V; Continuous Collector Current:15A; Power Dissipation:230W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-MJL4302AG | MJL4302AGOS-ND | 1077438-MJL4302AG | 464237P | 464237 | MJL4302AG | MJL4302AG | MJL4302AG | 82Y7004 |
| Product Name | 350V 15A 230W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJL4302AG | Bipolar Transistors | Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Trans, Pnp, -350V, -15A, 150Deg C, 230W; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | ||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||||
| VCEO | 350 volts | 350 volts | 350 volts | ||||||
| VCBO | 350 volts | ||||||||
| fT | 35 MHz |