onsemi Single Bipolar Transistors MJL4302A

Description
Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MJL4302AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJL4302AOS-ND
Single Bipolar Transistors MJL4302AOS-ND
Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264

Bipolar (BJT) Transistor PNP 350V 15A 35MHz 230W Through Hole TO-264

Buy Now Datasheet
Singapore, Singapore
15 A 350 V Bipolar Transistor
276-MJL4302A
15 A 350 V Bipolar Transistor 276-MJL4302A
Bipolar Power Transistor, PNP, 15 A, 350 V, 230 Watt, TO-3PBL (TO-264), 25-TUBE Product overview: MJL4302A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 350 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 350 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL4302A can be used for catalog matching and distributor lookup.

Bipolar Power Transistor, PNP, 15 A, 350 V, 230 Watt, TO-3PBL (TO-264), 25-TUBE Product overview: MJL4302A from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 350 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 350 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL4302A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MJL4302A - 1223798-MJL4302A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJL4302A
1223798-MJL4302A
TRANSISTORS - Transistors (BJT) - Single - MJL4302A 1223798-MJL4302A
Manufacturer: ON Semiconductor Win Source Part Number: 1223798-MJL4302A Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 35MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-264 Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-264-3, TO-264AA Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 100μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Audio Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 800mA, 8A DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5A, 5V Maximum Power: 230W

Manufacturer: ON Semiconductor
Win Source Part Number: 1223798-MJL4302A
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 35MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-264
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-264-3, TO-264AA
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 800mA, 8A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 80 at 5A, 5V
Maximum Power: 230W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJL4302A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJL4302A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJL4302A
TRANS PNP 350V 15A TO264

TRANS PNP 350V 15A TO264

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MJL4302AOS-ND 276-MJL4302A 1223798-MJL4302A MJL4302A
Product Name Single Bipolar Transistors 15 A 350 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MJL4302A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-264-3, TO-264AA SOT3
IC(max) 15000 milliamps 0.1000 milliamps 15000 milliamps
VCEO 350 volts 350 volts
VCBO 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 - 1022460-BC848BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT23-3
View Details
4 suppliers
Single Bipolar Transistors - BC846B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details