Manufacturer: ON Semiconductor
Win Source Part Number: 041669-MJL3281AG
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Family Name: MJL3281A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 260V
Max Vce (sat): 3V @ 1A, 10A
Collector Cut-off Current(Max): 50μA (ICBO)
Typical Gain (hFE) (Min): 75 @ 5A, 5V
Maximum Power Dissipation: 200W
Alternative Parts (Cross-Reference): 2STC5200; BUTW92;
Introduction Date: October 27, 2005
ECCN: EAR99
Country of Origin: Morocco, Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Power 15A 230V NPN, MJL3281AG
Power 15A 230V NPN, MJL3281AG
Power 15A 230V NPN, MJL3281AG
Bipolar (BJT) Transistor NPN 260V 15A 30MHz 200W Through Hole TO-264
NPN BJT Transistor, 260V, 15A, 200W, TO-264 Product overview: MJL3281AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260V, 15A, 200W. Search-friendly keywords include transistor, BJT, switching, amplification, 260V, 15A, 200W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL3281AG can be used for catalog matching and distributor lookup.
TRANS NPN 260V 15A TO264
Bipolar Transistors - BJT 15A 230V 200W NPN
TRANS NPN 260V 15A TO264
BIPOLAR TRANSISTOR, NPN, 260V; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:15A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, AUDIO, NPN, 260 V, 30 MHz, 200 W, 15 A, 175 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 041669-MJL3281AG | 463105 | 463105P | MJL3281AGOS-ND | 276-MJL3281AG | MJL3281AG | MJL3281AG | MJL3281AG | 42K1305 | 26M1588 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MJL3281AG | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | 260V 15A 200W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistor, Npn, 260V; Transistor Polarity Onsemi | Bipolar (Bjt) Single Transistor, Audio, Npn, 260 V, 30 Mhz, 200 W, 15 A, 175 Rohs Compliant Onsemi |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; TO-264 | To-3bpl | TO-3BPL | TO-264-3, TO-264AA | TO-264-3, TO-264AA | TO-3 | TO-3 | |||
| Number of units in IC | 1 | |||||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||||||
| VCEO | 260 volts | 260 volts | 260 volts | 260 volts |