MJL21196G, BIP T0264 NPN 16A 250V FG
MJL21196G, BIP T0264 NPN 16A 250V FG
MJL21196G, BIP T0264 NPN 16A 250V FG
Manufacturer: ON Semiconductor
Win Source Part Number: 788859-MJL21196G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 4MHz
Family Name: MJL21196
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-264
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 250V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 3.2A, 16A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 8A, 5V
Alternative Parts (Cross-Reference): 2SC5200-R(Q); 2SC5200; 2SC5359-R(Q); 2SC5359O;
Introduction Date: July 28, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-264
NPN BJT 250V 16A TO-264 Power Transistor Product overview: MJL21196G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 16A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 16A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21196G can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOL, NPN, 250V, TO-264-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:250V; Transition Frequency ft:4MHz; Power Dissipation Pd:200W; DC Collector Current:16A; DC Current Gain hFE:8hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 250V 16A TO264
TRANS NPN 250V 16A TO264
Bipolar Transistors - BJT 16A 250V 200W NPN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 8024540 | 8024540P | 788859-MJL21196G | MJL21196GOS-ND | 276-MJL21196G | 82Y7003 | MJL21196G | MJL21196G | MJL21196G |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MJL21196G | Single Bipolar Transistors | 250V 16A Bipolar Transistor | Transistor, Bipol, Npn, 250V, To-264-3; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | To-264 | TO-264 | SOT3 | TO-264-3, TO-264AA | TO-3 | TO-264-3, TO-264AA | |||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tube; Tube | Tube; Tube | |||||||
| IC(max) | 0.1000 milliamps | 16000 milliamps | 16000 milliamps | 16000 milliamps |