Bipolar (BJT) Transistor PNP 250V 16A 4MHz 200W Through Hole TO-264
MJL21195G, BIP T0264 PNP 16A 250V FG
MJL21195G, BIP T0264 PNP 16A 250V FG
MJL21195G, BIP T0264 PNP 16A 250V FG
Bipolar Transistor, PNP, 250 V, 16 A, TO-3PBL (TO-264), 25-TUBE Product overview: MJL21195G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 16 A. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 16 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21195G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1077436-MJL21195G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 4V @ 3.2A, 16A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 25 @ 8A, 5V
Maximum Power Dissipation: 200W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
TRANS PNP 250V 16A TO264
TRANS PNP 250V 16A TO264
BIPOLAR TRANSISTOR, PNP, -250V; Transistor Polarity:PNP; Collector Emitter Voltage Max:250V; Continuous Collector Current:16A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
Bipolar Transistors - BJT BIP PNP 16A 250V FG
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MJL21195GOS-ND | 8024546P | 8024546 | 276-MJL21195G | 1077436-MJL21195G | MJL21195G | MJL21195G | 26K4492 | MJL21195G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | 250 V 16 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJL21195G | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistor, Pnp, -250V; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | PNP | |||
| Package Type | TO-264-3, TO-264AA | TO-264 | To-264 | SOT3; TO-264 | TO-264-3, TO-264AA | TO-3 | |||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tube; Tube | ||||||||
| IC(max) | 16000 milliamps | 16000 milliamps | 16000 milliamps |