Bipolar Transistor, NPN, 250 V, 16 A, TO-3PBL (TO-264), 25-TUBE Product overview: MJL21194 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V, 16 A. Search-friendly keywords include transistor, BJT, switching, amplification, 250 V, 16 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJL21194 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 884925-MJL21194
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 250 V 16 A 4MHz 200 W Through Hole TO-264
Package: Tube
Package: TO-264-3, TO-264AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: MJL21
Categories: Discrete Semiconductor Products
Case / Package: TO-264
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 250V 16A 4MHz 200W Through Hole TO-264
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-MJL21194 | 884925-MJL21194 | MJL21194OS-ND |
| Product Name | 250 V 16 A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MJL21194 | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN |
| IC(max) | 16000 milliamps | ||
| VCEO | 250 volts | ||
| VCBO | 400 volts |